multicomp PRO Cable Assy, R/a Plug-Sma Rp Jack, 200Mm; Connector To Connector Multicomp Pro MC001902

Description
CABLE ASSY, R/A PLUG-SMA RP JACK, 200MM; Connector to Connector:90° MMCX Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, R/A PLUG-SMA RP JACK, 200MM; Connector to Connector:90° MMCX Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, R/a Plug-Sma Rp Jack, 200Mm; Connector To Connector Multicomp Pro - 37AC0843 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, R/a Plug-Sma Rp Jack, 200Mm; Connector To Connector Multicomp Pro
37AC0843
Cable Assy, R/a Plug-Sma Rp Jack, 200Mm; Connector To Connector Multicomp Pro 37AC0843
CABLE ASSY, R/A PLUG-SMA RP JACK, 200MM; Connector to Connector:90° MMCX Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, R/A PLUG-SMA RP JACK, 200MM; Connector to Connector:90° MMCX Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 37AC0843
Product Name Cable Assy, R/a Plug-Sma Rp Jack, 200Mm; Connector To Connector Multicomp Pro
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Black J1939 SR overmolded to OBDII J1962 female - QLC16062 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details