multicomp PRO Rf Coax, Sma Rp Jack-Mcx Plug, 200Mm; Connector To Connector Multicomp Pro MC001900

Description
RF COAX, SMA RP JACK-MCX PLUG, 200MM; Connector to Connector:90° MCX Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product RoHS Compliant: Yes
Datasheet
Description
RF COAX, SMA RP JACK-MCX PLUG, 200MM; Connector to Connector:90° MCX Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax, Sma Rp Jack-Mcx Plug, 200Mm; Connector To Connector Multicomp Pro - 37AC0841 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Sma Rp Jack-Mcx Plug, 200Mm; Connector To Connector Multicomp Pro
37AC0841
Rf Coax, Sma Rp Jack-Mcx Plug, 200Mm; Connector To Connector Multicomp Pro 37AC0841
RF COAX, SMA RP JACK-MCX PLUG, 200MM; Connector to Connector:90° MCX Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product RoHS Compliant: Yes

RF COAX, SMA RP JACK-MCX PLUG, 200MM; Connector to Connector:90° MCX Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 37AC0841
Product Name Rf Coax, Sma Rp Jack-Mcx Plug, 200Mm; Connector To Connector Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details