multicomp PRO Rf Coax, Sma Rp Jack-Mcx Plug, 100Mm; Connector To Connector Multicomp Pro MC001899

Description
RF COAX, SMA RP JACK-MCX PLUG, 100MM; Connector to Connector:90° MCX Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Colour:Black; Product RoHS Compliant: Yes
Datasheet
Description
RF COAX, SMA RP JACK-MCX PLUG, 100MM; Connector to Connector:90° MCX Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Colour:Black; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax, Sma Rp Jack-Mcx Plug, 100Mm; Connector To Connector Multicomp Pro - 37AC0840 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Sma Rp Jack-Mcx Plug, 100Mm; Connector To Connector Multicomp Pro
37AC0840
Rf Coax, Sma Rp Jack-Mcx Plug, 100Mm; Connector To Connector Multicomp Pro 37AC0840
RF COAX, SMA RP JACK-MCX PLUG, 100MM; Connector to Connector:90° MCX Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Colour:Black; Product RoHS Compliant: Yes

RF COAX, SMA RP JACK-MCX PLUG, 100MM; Connector to Connector:90° MCX Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Colour:Black; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 37AC0840
Product Name Rf Coax, Sma Rp Jack-Mcx Plug, 100Mm; Connector To Connector Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details