multicomp PRO Rf Coax, Sma Jack-Mmcx Plug, 200Mm; Connector To Connector Multicomp Pro MC001898

Description
RF COAX, SMA JACK-MMCX PLUG, 200MM; Connector to Connector:90° MMCX Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product RoHS Compliant: Yes
Datasheet
Description
RF COAX, SMA JACK-MMCX PLUG, 200MM; Connector to Connector:90° MMCX Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax, Sma Jack-Mmcx Plug, 200Mm; Connector To Connector Multicomp Pro - 37AC0839 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Sma Jack-Mmcx Plug, 200Mm; Connector To Connector Multicomp Pro
37AC0839
Rf Coax, Sma Jack-Mmcx Plug, 200Mm; Connector To Connector Multicomp Pro 37AC0839
RF COAX, SMA JACK-MMCX PLUG, 200MM; Connector to Connector:90° MMCX Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product RoHS Compliant: Yes

RF COAX, SMA JACK-MMCX PLUG, 200MM; Connector to Connector:90° MMCX Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 37AC0839
Product Name Rf Coax, Sma Jack-Mmcx Plug, 200Mm; Connector To Connector Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1407621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details