multicomp PRO Rf Coax, Sma Jack-Mcx Plug, 200Mm; Connector Type A Multicomp Pro MC001896

Description
RF COAX, SMA JACK-MCX PLUG, 200MM; Connector Type A:SMA Bulkhead Jack; Connector Type B:MCX Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black;RoHS Compliant: Yes
Description
RF COAX, SMA JACK-MCX PLUG, 200MM; Connector Type A:SMA Bulkhead Jack; Connector Type B:MCX Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf Coax, Sma Jack-Mcx Plug, 200Mm; Connector Type A Multicomp Pro - 37AC0837 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Sma Jack-Mcx Plug, 200Mm; Connector Type A Multicomp Pro
37AC0837
Rf Coax, Sma Jack-Mcx Plug, 200Mm; Connector Type A Multicomp Pro 37AC0837
RF COAX, SMA JACK-MCX PLUG, 200MM; Connector Type A:SMA Bulkhead Jack; Connector Type B:MCX Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black;RoHS Compliant: Yes

RF COAX, SMA JACK-MCX PLUG, 200MM; Connector Type A:SMA Bulkhead Jack; Connector Type B:MCX Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 37AC0837
Product Name Rf Coax, Sma Jack-Mcx Plug, 200Mm; Connector Type A Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
ZK2000-6162-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.33 ft (4.06 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers