multicomp PRO Cable Assy, R/a Mcx Plug-Sma Jack, 100Mm; Connector To Connector Multicomp Pro MC001895

Description
CABLE ASSY, R/A MCX PLUG-SMA JACK, 100MM; Connector to Connector:90° MCX Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, R/A MCX PLUG-SMA JACK, 100MM; Connector to Connector:90° MCX Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, R/a Mcx Plug-Sma Jack, 100Mm; Connector To Connector Multicomp Pro - 37AC0836 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, R/a Mcx Plug-Sma Jack, 100Mm; Connector To Connector Multicomp Pro
37AC0836
Cable Assy, R/a Mcx Plug-Sma Jack, 100Mm; Connector To Connector Multicomp Pro 37AC0836
CABLE ASSY, R/A MCX PLUG-SMA JACK, 100MM; Connector to Connector:90° MCX Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, R/A MCX PLUG-SMA JACK, 100MM; Connector to Connector:90° MCX Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 37AC0836
Product Name Cable Assy, R/a Mcx Plug-Sma Jack, 100Mm; Connector To Connector Multicomp Pro
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1684823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 9.84 ft (30 dm)
View Details