multicomp PRO Cable Assy, R/a Mmcx Plug-N Jack, 200Mm; Connector To Connector Multicomp Pro MC001894

Description
CABLE ASSY, R/A MMCX PLUG-N JACK, 200MM; Connector to Connector:90° MMCX Plug to N-Type Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, R/A MMCX PLUG-N JACK, 200MM; Connector to Connector:90° MMCX Plug to N-Type Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, R/a Mmcx Plug-N Jack, 200Mm; Connector To Connector Multicomp Pro - 37AC0835 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, R/a Mmcx Plug-N Jack, 200Mm; Connector To Connector Multicomp Pro
37AC0835
Cable Assy, R/a Mmcx Plug-N Jack, 200Mm; Connector To Connector Multicomp Pro 37AC0835
CABLE ASSY, R/A MMCX PLUG-N JACK, 200MM; Connector to Connector:90° MMCX Plug to N-Type Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, R/A MMCX PLUG-N JACK, 200MM; Connector to Connector:90° MMCX Plug to N-Type Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 37AC0835
Product Name Cable Assy, R/a Mmcx Plug-N Jack, 200Mm; Connector To Connector Multicomp Pro
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1713729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.3281 ft (1 dm)
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details