multicomp PRO Cable Assy, R/a Mmcx Plug-N Jack, 100Mm; Connector To Connector Multicomp Pro MC001893

Description
CABLE ASSY, R/A MMCX PLUG-N JACK, 100MM; Connector to Connector:90° MMCX Plug to N-Type Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, R/A MMCX PLUG-N JACK, 100MM; Connector to Connector:90° MMCX Plug to N-Type Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, R/a Mmcx Plug-N Jack, 100Mm; Connector To Connector Multicomp Pro - 37AC0834 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, R/a Mmcx Plug-N Jack, 100Mm; Connector To Connector Multicomp Pro
37AC0834
Cable Assy, R/a Mmcx Plug-N Jack, 100Mm; Connector To Connector Multicomp Pro 37AC0834
CABLE ASSY, R/A MMCX PLUG-N JACK, 100MM; Connector to Connector:90° MMCX Plug to N-Type Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, R/A MMCX PLUG-N JACK, 100MM; Connector to Connector:90° MMCX Plug to N-Type Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 37AC0834
Product Name Cable Assy, R/a Mmcx Plug-N Jack, 100Mm; Connector To Connector Multicomp Pro
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 1135910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Shielding Shielded
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.33 ft (4.06 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers