multicomp PRO Rf Coax, N Jack-Mmcx Plug, 200Mm; Connector To Connector Multicomp Pro MC001890

Description
RF COAX, N JACK-MMCX PLUG, 200MM; Connector to Connector:90° MMCX Plug to N-Type Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product RoHS Compliant: Yes
Datasheet
Description
RF COAX, N JACK-MMCX PLUG, 200MM; Connector to Connector:90° MMCX Plug to N-Type Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax, N Jack-Mmcx Plug, 200Mm; Connector To Connector Multicomp Pro - 37AC0831 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, N Jack-Mmcx Plug, 200Mm; Connector To Connector Multicomp Pro
37AC0831
Rf Coax, N Jack-Mmcx Plug, 200Mm; Connector To Connector Multicomp Pro 37AC0831
RF COAX, N JACK-MMCX PLUG, 200MM; Connector to Connector:90° MMCX Plug to N-Type Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product RoHS Compliant: Yes

RF COAX, N JACK-MMCX PLUG, 200MM; Connector to Connector:90° MMCX Plug to N-Type Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 37AC0831
Product Name Rf Coax, N Jack-Mmcx Plug, 200Mm; Connector To Connector Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1248832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details