multicomp PRO Rf Coax, N Jack-Mcx Plug, 200Mm; Connector To Connector Multicomp Pro MC001888

Description
RF COAX, N JACK-MCX PLUG, 200MM; Connector to Connector:90° MCX Plug to N-Type Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product RoHS Compliant: Yes
Description
RF COAX, N JACK-MCX PLUG, 200MM; Connector to Connector:90° MCX Plug to N-Type Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf Coax, N Jack-Mcx Plug, 200Mm; Connector To Connector Multicomp Pro - 37AC0829 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, N Jack-Mcx Plug, 200Mm; Connector To Connector Multicomp Pro
37AC0829
Rf Coax, N Jack-Mcx Plug, 200Mm; Connector To Connector Multicomp Pro 37AC0829
RF COAX, N JACK-MCX PLUG, 200MM; Connector to Connector:90° MCX Plug to N-Type Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product RoHS Compliant: Yes

RF COAX, N JACK-MCX PLUG, 200MM; Connector to Connector:90° MCX Plug to N-Type Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 37AC0829
Product Name Rf Coax, N Jack-Mcx Plug, 200Mm; Connector To Connector Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1408014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.3281 ft (1 dm)
View Details