multicomp PRO Enclosure, 7.87 X 5.91 X 2.76; Enclosure Type Multicomp Pro MC001884

Description
ENCLOSURE, 7.87" X 5.91" X 2.76"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:70mm; External Width - Metric:150mm; External Depth - Metric:200mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, 7.87" X 5.91" X 2.76"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:70mm; External Width - Metric:150mm; External Depth - Metric:200mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 7.87 X 5.91 X 2.76; Enclosure Type Multicomp Pro - 27AC8567 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 7.87 X 5.91 X 2.76; Enclosure Type Multicomp Pro
27AC8567
Enclosure, 7.87 X 5.91 X 2.76; Enclosure Type Multicomp Pro 27AC8567
ENCLOSURE, 7.87" X 5.91" X 2.76"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:70mm; External Width - Metric:150mm; External Depth - Metric:200mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 7.87" X 5.91" X 2.76"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:70mm; External Width - Metric:150mm; External Depth - Metric:200mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27AC8567
Product Name Enclosure, 7.87 X 5.91 X 2.76; Enclosure Type Multicomp Pro
Length 2.76 inch (70 mm)
Width 5.91 inch (150 mm)
Depth 7.87 inch (200 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228919 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.95 inch (75 mm)
Width 2.95 inch (75 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4I - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
4 suppliers