multicomp PRO Enclosure, 6.89 X 4.92 X 3.94; Enclosure Type Multicomp Pro MC001883

Description
ENCLOSURE, 6.89" X 4.92" X 3.94"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:100mm; External Width - Metric:125mm; External Depth - Metric:175mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 6.89" X 4.92" X 3.94"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:100mm; External Width - Metric:125mm; External Depth - Metric:175mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 6.89 X 4.92 X 3.94; Enclosure Type Multicomp Pro - 27AC8566 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 6.89 X 4.92 X 3.94; Enclosure Type Multicomp Pro
27AC8566
Enclosure, 6.89 X 4.92 X 3.94; Enclosure Type Multicomp Pro 27AC8566
ENCLOSURE, 6.89" X 4.92" X 3.94"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:100mm; External Width - Metric:125mm; External Depth - Metric:175mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 6.89" X 4.92" X 3.94"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:100mm; External Width - Metric:125mm; External Depth - Metric:175mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27AC8566
Product Name Enclosure, 6.89 X 4.92 X 3.94; Enclosure Type Multicomp Pro
Length 3.94 inch (100 mm)
Width 4.92 inch (125 mm)
Depth 6.89 inch (175 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 inch (150 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
4 suppliers