multicomp PRO Enclosure, 6.89 X 4.92 X 2.76; Enclosure Type Multicomp Pro MC001882

Description
ENCLOSURE, 6.89" X 4.92" X 2.76"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:70mm; External Width - Metric:125mm; External Depth - Metric:175mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, 6.89" X 4.92" X 2.76"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:70mm; External Width - Metric:125mm; External Depth - Metric:175mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 6.89 X 4.92 X 2.76; Enclosure Type Multicomp Pro - 27AC8565 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 6.89 X 4.92 X 2.76; Enclosure Type Multicomp Pro
27AC8565
Enclosure, 6.89 X 4.92 X 2.76; Enclosure Type Multicomp Pro 27AC8565
ENCLOSURE, 6.89" X 4.92" X 2.76"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:70mm; External Width - Metric:125mm; External Depth - Metric:175mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 6.89" X 4.92" X 2.76"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:70mm; External Width - Metric:125mm; External Depth - Metric:175mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27AC8565
Product Name Enclosure, 6.89 X 4.92 X 2.76; Enclosure Type Multicomp Pro
Length 2.76 inch (70 mm)
Width 4.92 inch (125 mm)
Depth 6.89 inch (175 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 7.68 inch (195 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Aluminum - Junction Boxes - 1414N4ALO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers