multicomp PRO Enclosure, Handheld, Abs, Grey; Enclosure Type Multicomp Pro MC001874

Description
ENCLOSURE, HANDHELD, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:40mm; External Width - Metric:65mm; External Depth - Metric:105mm; IP Rating:IP54; Body Colour:Grey; NEMA Rating:-; External RoHS Compliant: Yes
Description
ENCLOSURE, HANDHELD, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:40mm; External Width - Metric:65mm; External Depth - Metric:105mm; IP Rating:IP54; Body Colour:Grey; NEMA Rating:-; External RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Abs, Grey; Enclosure Type Multicomp Pro - 27AC8557 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Abs, Grey; Enclosure Type Multicomp Pro
27AC8557
Enclosure, Handheld, Abs, Grey; Enclosure Type Multicomp Pro 27AC8557
ENCLOSURE, HANDHELD, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:40mm; External Width - Metric:65mm; External Depth - Metric:105mm; IP Rating:IP54; Body Colour:Grey; NEMA Rating:-; External RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:40mm; External Width - Metric:65mm; External Depth - Metric:105mm; IP Rating:IP54; Body Colour:Grey; NEMA Rating:-; External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27AC8557
Product Name Enclosure, Handheld, Abs, Grey; Enclosure Type Multicomp Pro
Length 1.57 inch (40 mm)
Width 2.56 inch (65 mm)
Depth 4.13 inch (105 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details