multicomp PRO Rf Coax Conn, Uhf, Plug, 50 Ohm, Cable; Connector Type Multicomp Pro MC001837

Description
RF COAX CONN, UHF, PLUG, 50 OHM, CABLE; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG213; Contact Material:Brass; Frequency Max:300MHz RoHS Compliant: Yes
Datasheet
Description
RF COAX CONN, UHF, PLUG, 50 OHM, CABLE; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG213; Contact Material:Brass; Frequency Max:300MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax Conn, Uhf, Plug, 50 Ohm, Cable; Connector Type Multicomp Pro - 27AC8528 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Uhf, Plug, 50 Ohm, Cable; Connector Type Multicomp Pro
27AC8528
Rf Coax Conn, Uhf, Plug, 50 Ohm, Cable; Connector Type Multicomp Pro 27AC8528
RF COAX CONN, UHF, PLUG, 50 OHM, CABLE; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG213; Contact Material:Brass; Frequency Max:300MHz RoHS Compliant: Yes

RF COAX CONN, UHF, PLUG, 50 OHM, CABLE; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG213; Contact Material:Brass; Frequency Max:300MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 27AC8528
Product Name Rf Coax Conn, Uhf, Plug, 50 Ohm, Cable; Connector Type Multicomp Pro
Connector Type UHF
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1407600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type MMCX; SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Coax Connectors - 1060220-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
3 suppliers
Cable Connectors - NCS-MG-A220-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
75 Ohm Connector, SMC Female plug - 110285 - PIC Wire & Cable
Specs
Connector Type SMC
Gender Female / Jack
Geometry Straight
View Details