multicomp PRO Rf Coax Conn, Uhf, Plug, 50 Ohm, Cable; Connector Type Multicomp Pro MC001836

Description
RF COAX CONN, UHF, PLUG, 50 OHM, CABLE; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG141A; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RF COAX CONN, UHF, PLUG, 50 OHM, CABLE; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG141A; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax Conn, Uhf, Plug, 50 Ohm, Cable; Connector Type Multicomp Pro - 27AC8527 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Uhf, Plug, 50 Ohm, Cable; Connector Type Multicomp Pro
27AC8527
Rf Coax Conn, Uhf, Plug, 50 Ohm, Cable; Connector Type Multicomp Pro 27AC8527
RF COAX CONN, UHF, PLUG, 50 OHM, CABLE; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG141A; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

RF COAX CONN, UHF, PLUG, 50 OHM, CABLE; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG141A; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 27AC8527
Product Name Rf Coax Conn, Uhf, Plug, 50 Ohm, Cable; Connector Type Multicomp Pro
Connector Type UHF
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1057367-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Coaxial Adapters - 1123390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N; UHF
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCS-MG-A800-2 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details