RF COAXIAL, BNC PLUG, 50 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58; Contact Material:Brass; Contact Plating:Gold Plated Contacts;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 27AC8526 |
| Product Name | Rf Coaxial, Bnc Plug, 50 Ohm, Cable; Connector Type Multicomp Pro |
| Connector Type | BNC |