multicomp PRO Terminal Block, Barrier, 20Pos, 10Awg; No. Of Rows Multicomp Pro MC001834

Description
TERMINAL BLOCK, BARRIER, 20POS, 10AWG; No. of Rows:2 Row; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:12mm; Rated Current:41A; Rated Voltage:450V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 20POS, 10AWG; No. of Rows:2 Row; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:12mm; Rated Current:41A; Rated Voltage:450V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 20Pos, 10Awg; No. Of Rows Multicomp Pro - 27AC8525 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 20Pos, 10Awg; No. Of Rows Multicomp Pro
27AC8525
Terminal Block, Barrier, 20Pos, 10Awg; No. Of Rows Multicomp Pro 27AC8525
TERMINAL BLOCK, BARRIER, 20POS, 10AWG; No. of Rows:2 Row; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:12mm; Rated Current:41A; Rated Voltage:450V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 20POS, 10AWG; No. of Rows:2 Row; No. of Positions:10Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:12mm; Rated Current:41A; Rated Voltage:450V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 27AC8525
Product Name Terminal Block, Barrier, 20Pos, 10Awg; No. Of Rows Multicomp Pro
North American 22 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15076 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 50
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-04A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details