multicomp PRO Terminal Block, Barrier, 8Pos, 10Awg; No. Of Rows Multicomp Pro MC001833

Description
TERMINAL BLOCK, BARRIER, 8POS, 10AWG; No. of Rows:2 Row; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:12mm; Rated Current:41A; Rated Voltage:450V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 8POS, 10AWG; No. of Rows:2 Row; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:12mm; Rated Current:41A; Rated Voltage:450V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 8Pos, 10Awg; No. Of Rows Multicomp Pro - 27AC8524 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 8Pos, 10Awg; No. Of Rows Multicomp Pro
27AC8524
Terminal Block, Barrier, 8Pos, 10Awg; No. Of Rows Multicomp Pro 27AC8524
TERMINAL BLOCK, BARRIER, 8POS, 10AWG; No. of Rows:2 Row; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:12mm; Rated Current:41A; Rated Voltage:450V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 8POS, 10AWG; No. of Rows:2 Row; No. of Positions:8Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:12mm; Rated Current:41A; Rated Voltage:450V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 27AC8524
Product Name Terminal Block, Barrier, 8Pos, 10Awg; No. Of Rows Multicomp Pro
North American 22 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.063 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Double-deck terminal block - Through terminal block - 2002-2403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details