multicomp PRO Terminal Block, Barrier, 6Pos, 10Awg; No. Of Rows Multicomp Pro MC001832

Description
TERMINAL BLOCK, BARRIER, 6POS, 10AWG; No. of Rows:2 Row; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:12mm; Rated Current:41A; Rated Voltage:450V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 6POS, 10AWG; No. of Rows:2 Row; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:12mm; Rated Current:41A; Rated Voltage:450V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 6Pos, 10Awg; No. Of Rows Multicomp Pro - 27AC8523 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 6Pos, 10Awg; No. Of Rows Multicomp Pro
27AC8523
Terminal Block, Barrier, 6Pos, 10Awg; No. Of Rows Multicomp Pro 27AC8523
TERMINAL BLOCK, BARRIER, 6POS, 10AWG; No. of Rows:2 Row; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:12mm; Rated Current:41A; Rated Voltage:450V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 6POS, 10AWG; No. of Rows:2 Row; No. of Positions:6Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:12mm; Rated Current:41A; Rated Voltage:450V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 27AC8523
Product Name Terminal Block, Barrier, 6Pos, 10Awg; No. Of Rows Multicomp Pro
North American 22 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15257 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 25
Body Material Glass Epoxy
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-16D2-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Terminals - 2221.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details