multicomp PRO Terminal Block, Barrier, 20Pos, 12Awg; No. Of Rows Multicomp Pro MC001826

Description
TERMINAL BLOCK, BARRIER, 20POS, 12AWG; No. of Rows:2 Row; No. of Positions:20Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:10mm; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 20POS, 12AWG; No. of Rows:2 Row; No. of Positions:20Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:10mm; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 20Pos, 12Awg; No. Of Rows Multicomp Pro - 27AC8517 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 20Pos, 12Awg; No. Of Rows Multicomp Pro
27AC8517
Terminal Block, Barrier, 20Pos, 12Awg; No. Of Rows Multicomp Pro 27AC8517
TERMINAL BLOCK, BARRIER, 20POS, 12AWG; No. of Rows:2 Row; No. of Positions:20Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:10mm; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 20POS, 12AWG; No. of Rows:2 Row; No. of Positions:20Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:10mm; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 27AC8517
Product Name Terminal Block, Barrier, 20Pos, 12Awg; No. Of Rows Multicomp Pro
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.95 - Screw terminal (Box clamp) socket - 9595 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2848.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details
Ground terminal block - 2002-1307 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details