multicomp PRO Tape, Pi Film, 108.3Ft X 0.98; Tape Colour Multicomp MC001818

Description
TAPE, PI FILM, 108.3FT X 0.98"; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:0.98"; Tape Width - Metric:25mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TAPE, PI FILM, 108.3FT X 0.98"; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:0.98"; Tape Width - Metric:25mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Pi Film, 108.3Ft X 0.98; Tape Colour Multicomp - 24AC9545 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Pi Film, 108.3Ft X 0.98; Tape Colour Multicomp
24AC9545
Tape, Pi Film, 108.3Ft X 0.98; Tape Colour Multicomp 24AC9545
TAPE, PI FILM, 108.3FT X 0.98"; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:0.98"; Tape Width - Metric:25mm; Product Range:- RoHS Compliant: Yes

TAPE, PI FILM, 108.3FT X 0.98"; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:0.98"; Tape Width - Metric:25mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 24AC9545
Product Name Tape, Pi Film, 108.3Ft X 0.98; Tape Colour Multicomp
Width 0.9800 inches (24.89 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details