multicomp PRO Tape, Pi Film, 108.3Ft X 0.748; Tape Colour Multicomp MC001817

Description
TAPE, PI FILM, 108.3FT X 0.748"; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:0.74"; Tape Width - Metric:19mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TAPE, PI FILM, 108.3FT X 0.748"; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:0.74"; Tape Width - Metric:19mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Pi Film, 108.3Ft X 0.748; Tape Colour Multicomp - 24AC9544 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Pi Film, 108.3Ft X 0.748; Tape Colour Multicomp
24AC9544
Tape, Pi Film, 108.3Ft X 0.748; Tape Colour Multicomp 24AC9544
TAPE, PI FILM, 108.3FT X 0.748"; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:0.74"; Tape Width - Metric:19mm; Product Range:- RoHS Compliant: Yes

TAPE, PI FILM, 108.3FT X 0.748"; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:0.74"; Tape Width - Metric:19mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 24AC9544
Product Name Tape, Pi Film, 108.3Ft X 0.748; Tape Colour Multicomp
Width 0.7400 inches (18.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Ground Bar tape Series - Grand bar 35/30 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0026 inches (0.0650 mm)
View Details
Double Coated Polyester Film - 2237M - Budnick Converting, Inc.
Specs
Type Adhesive; Double Coated Polyester Film
Thickness 0.0040 inches (0.1016 mm)
Adhesive PET - Polyester
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details