multicomp PRO General Purpose Tape, Pvc, 82Ft X 1.97; Tape Type Multicomp MC001815

Description
GENERAL PURPOSE TAPE, PVC, 82FT X 1.97"; Tape Type:Hazard; Tape Colour:Black, Yellow; Total Tape Thickness:6.3 mil (0.16 mm); Roll Length - Imperial:82ft; Roll Length - Metric:25m; Tape Width - Imperial:1.97"; Product Range:- RoHS Compliant: NA
Datasheet
Description
GENERAL PURPOSE TAPE, PVC, 82FT X 1.97"; Tape Type:Hazard; Tape Colour:Black, Yellow; Total Tape Thickness:6.3 mil (0.16 mm); Roll Length - Imperial:82ft; Roll Length - Metric:25m; Tape Width - Imperial:1.97"; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Tape, Pvc, 82Ft X 1.97; Tape Type Multicomp - 24AC9542 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Tape, Pvc, 82Ft X 1.97; Tape Type Multicomp
24AC9542
General Purpose Tape, Pvc, 82Ft X 1.97; Tape Type Multicomp 24AC9542
GENERAL PURPOSE TAPE, PVC, 82FT X 1.97"; Tape Type:Hazard; Tape Colour:Black, Yellow; Total Tape Thickness:6.3 mil (0.16 mm); Roll Length - Imperial:82ft; Roll Length - Metric:25m; Tape Width - Imperial:1.97"; Product Range:- RoHS Compliant: NA

GENERAL PURPOSE TAPE, PVC, 82FT X 1.97"; Tape Type:Hazard; Tape Colour:Black, Yellow; Total Tape Thickness:6.3 mil (0.16 mm); Roll Length - Imperial:82ft; Roll Length - Metric:25m; Tape Width - Imperial:1.97"; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 24AC9542
Product Name General Purpose Tape, Pvc, 82Ft X 1.97; Tape Type Multicomp
Width 1.97 inches (50.04 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0033 inches (0.0850 mm)
View Details
Co-Extruded Multi-Polymer Protective Tape - 2E95 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0028 inches (0.0711 mm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details