multicomp PRO Tape, Copper Foil, 164Ft X 0.39; Tape Type Multicomp MC001814

Description
TAPE, COPPER FOIL, 164FT X 0.39"; Tape Type:Copper; Total Tape Thickness:2.4 mil (0.06 mm); Roll Length - Imperial:164ft; Roll Length - Metric:50m; Tape Width - Imperial:0.39"; Tape Width - Metric:10mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TAPE, COPPER FOIL, 164FT X 0.39"; Tape Type:Copper; Total Tape Thickness:2.4 mil (0.06 mm); Roll Length - Imperial:164ft; Roll Length - Metric:50m; Tape Width - Imperial:0.39"; Tape Width - Metric:10mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Copper Foil, 164Ft X 0.39; Tape Type Multicomp - 24AC9541 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Copper Foil, 164Ft X 0.39; Tape Type Multicomp
24AC9541
Tape, Copper Foil, 164Ft X 0.39; Tape Type Multicomp 24AC9541
TAPE, COPPER FOIL, 164FT X 0.39"; Tape Type:Copper; Total Tape Thickness:2.4 mil (0.06 mm); Roll Length - Imperial:164ft; Roll Length - Metric:50m; Tape Width - Imperial:0.39"; Tape Width - Metric:10mm; Product Range:- RoHS Compliant: Yes

TAPE, COPPER FOIL, 164FT X 0.39"; Tape Type:Copper; Total Tape Thickness:2.4 mil (0.06 mm); Roll Length - Imperial:164ft; Roll Length - Metric:50m; Tape Width - Imperial:0.39"; Tape Width - Metric:10mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 24AC9541
Product Name Tape, Copper Foil, 164Ft X 0.39; Tape Type Multicomp
Width 0.3900 inches (9.91 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lead Foil Discs - LFD - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive
Adhesive Pressure Sensitive
Carrier / Backing Metal Foil; Lead
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details