multicomp PRO Tape, Pi Film, 108.3Ft X 0.98; Tape Colour Multicomp MC001813

Description
TAPE, PI FILM, 108.3FT X 0.98"; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:0.98"; Tape Width - Metric:25mm; Product Range:- RoHS Compliant: Yes
Description
TAPE, PI FILM, 108.3FT X 0.98"; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:0.98"; Tape Width - Metric:25mm; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Tape, Pi Film, 108.3Ft X 0.98; Tape Colour Multicomp is a polyimide film tape with a backing thickness of 0.025mm and a total thickness of 0.075mm ±0.002mm. It has a width of 25mm and a length of 33m (approximately 108.3ft). The tape is brown in color and exhibits adhesion to steel of 7±2N, with a tensile strength of ,â 14kg/25mm and a tension strength elongation of ,â 45%. It is designed to withstand heat resistance up to 270°C for 15 minutes without leaving residue on steel surfaces. The tape has a surface resistance of 10^{6-10} and a dielectric strength of 4000V. Recommended storage conditions include a temperature of 23°C, away from sunlight, and at 65% relative humidity, with a best use period of 6 months and an effective shelf-life of 12 months. This product is RoHS compliant.

Datasheet Summary
Powered by GS/AI

Tape, Pi Film, 108.3Ft X 0.98; Tape Colour Multicomp is a polyimide film tape with a backing thickness of 0.025mm and a total thickness of 0.075mm ±0.002mm. It has a width of 25mm and a length of 33m (approximately 108.3ft). The tape is brown in color and exhibits adhesion to steel of 7±2N, with a tensile strength of ,â 14kg/25mm and a tension strength elongation of ,â 45%. It is designed to withstand heat resistance up to 270°C for 15 minutes without leaving residue on steel surfaces. The tape has a surface resistance of 10^{6-10} and a dielectric strength of 4000V. Recommended storage conditions include a temperature of 23°C, away from sunlight, and at 65% relative humidity, with a best use period of 6 months and an effective shelf-life of 12 months. This product is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Tape, Pi Film, 108.3Ft X 0.98; Tape Colour Multicomp - 24AC9540 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Pi Film, 108.3Ft X 0.98; Tape Colour Multicomp
24AC9540
Tape, Pi Film, 108.3Ft X 0.98; Tape Colour Multicomp 24AC9540
TAPE, PI FILM, 108.3FT X 0.98"; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:0.98"; Tape Width - Metric:25mm; Product Range:- RoHS Compliant: Yes

TAPE, PI FILM, 108.3FT X 0.98"; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:0.98"; Tape Width - Metric:25mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 24AC9540
Product Name Tape, Pi Film, 108.3Ft X 0.98; Tape Colour Multicomp
Width 0.9800 inches (24.89 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - ALPET07025 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 3.94E-4 inches (0.0100 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
Black & White Polyethylene Surface Protection - 03001-065B - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details