The Multicomp breadboard measures 34.5mm x 45.5mm and features a total of 170 tie points. It is designed for use with wire sizes ranging from 29AWG to 20AWG. The breadboard is rated for a voltage of 300V and a current capacity between 3A to 5A. It has an insulation resistance of 500M,Ѷ at DC500V and can withstand a voltage of AC1000V for one minute. The operating temperature range is from -25°C to +80°C. This product is RoHS compliant, making it suitable for environmentally conscious projects.
BREADBOARD, 34.5MM X 45.5MM, YELLOW BREADBOARD TYPE BREADBOARD TERMINAL STRIP TOTAL NUMBER OF TIE POINTS 170 TIE POINTS ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 83AC8606 |
| Product Name | Breadboard, 34.5Mm X 45.5Mm, Yellow Breadboard Type Breadboard Terminal Strip Total Number Of Tie Points 170 Tie Points Rohs Compliant Multicomp |