multicomp PRO Matrix Board, 100Mm X 149.86Mm; Board Type Multicomp MC001797

Description
MATRIX BOARD, 100MM X 149.86MM; Board Type:Matrix Board; Board Material:-; Hole Diameter:1mm; External Height:160mm; External Width:100mm; Board Thickness:1.2mm RoHS Compliant: Yes
Datasheet
Description
MATRIX BOARD, 100MM X 149.86MM; Board Type:Matrix Board; Board Material:-; Hole Diameter:1mm; External Height:160mm; External Width:100mm; Board Thickness:1.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Matrix Board, 100Mm X 149.86Mm; Board Type Multicomp - 24AC5040 - Newark, An Avnet Company
Chicago, IL, United States
Matrix Board, 100Mm X 149.86Mm; Board Type Multicomp
24AC5040
Matrix Board, 100Mm X 149.86Mm; Board Type Multicomp 24AC5040
MATRIX BOARD, 100MM X 149.86MM; Board Type:Matrix Board; Board Material:-; Hole Diameter:1mm; External Height:160mm; External Width:100mm; Board Thickness:1.2mm RoHS Compliant: Yes

MATRIX BOARD, 100MM X 149.86MM; Board Type:Matrix Board; Board Material:-; Hole Diameter:1mm; External Height:160mm; External Width:100mm; Board Thickness:1.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 24AC5040
Product Name Matrix Board, 100Mm X 149.86Mm; Board Type Multicomp
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFHKI-1982+ - TB-BFHKI-1982C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1743263 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
HYT Evaluation Box - HYT Evaluation Box - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details