multicomp PRO Rf Coax Cable, N-Sma St, 5Kv, 300Mm; Connector To Connector Multicomp Pro MC001785

Description
RF COAX CABLE, N-SMA ST, 5KV, 300MM; Connector to Connector:N-Type Bulkhead Plug to U.FL Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Colour:Black; Product RoHS Compliant: Yes
Datasheet
Description
RF COAX CABLE, N-SMA ST, 5KV, 300MM; Connector to Connector:N-Type Bulkhead Plug to U.FL Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Colour:Black; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax Cable, N-Sma St, 5Kv, 300Mm; Connector To Connector Multicomp Pro - 24AC5036 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, N-Sma St, 5Kv, 300Mm; Connector To Connector Multicomp Pro
24AC5036
Rf Coax Cable, N-Sma St, 5Kv, 300Mm; Connector To Connector Multicomp Pro 24AC5036
RF COAX CABLE, N-SMA ST, 5KV, 300MM; Connector to Connector:N-Type Bulkhead Plug to U.FL Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Colour:Black; Product RoHS Compliant: Yes

RF COAX CABLE, N-SMA ST, 5KV, 300MM; Connector to Connector:N-Type Bulkhead Plug to U.FL Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Colour:Black; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24AC5036
Product Name Rf Coax Cable, N-Sma St, 5Kv, 300Mm; Connector To Connector Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Coaxial Cable - 1407628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 65.62 ft (200 dm)
View Details