multicomp PRO Rf Coax Cable, N-Sma St, 5Kv, 200Mm; Connector To Connector Multicomp Pro MC001784

Description
RF COAX CABLE, N-SMA ST, 5KV, 200MM; Connector to Connector:N-Type Bulkhead Plug to U.FL Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product RoHS Compliant: Yes
Datasheet
Description
RF COAX CABLE, N-SMA ST, 5KV, 200MM; Connector to Connector:N-Type Bulkhead Plug to U.FL Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax Cable, N-Sma St, 5Kv, 200Mm; Connector To Connector Multicomp Pro - 24AC5035 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, N-Sma St, 5Kv, 200Mm; Connector To Connector Multicomp Pro
24AC5035
Rf Coax Cable, N-Sma St, 5Kv, 200Mm; Connector To Connector Multicomp Pro 24AC5035
RF COAX CABLE, N-SMA ST, 5KV, 200MM; Connector to Connector:N-Type Bulkhead Plug to U.FL Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product RoHS Compliant: Yes

RF COAX CABLE, N-SMA ST, 5KV, 200MM; Connector to Connector:N-Type Bulkhead Plug to U.FL Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24AC5035
Product Name Rf Coax Cable, N-Sma St, 5Kv, 200Mm; Connector To Connector Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1120903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details