multicomp PRO Rf Coax Cable, N-R/a U.fl, 5Kv, 300Mm; Connector To Connector Multicomp Pro MC001783

Description
RF COAX CABLE, N-R/A U.FL, 5KV, 300MM; Connector to Connector:N-Type Bulkhead Plug to U.FL Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Colour:Black; Product RoHS Compliant: Yes
Datasheet
Description
RF COAX CABLE, N-R/A U.FL, 5KV, 300MM; Connector to Connector:N-Type Bulkhead Plug to U.FL Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Colour:Black; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax Cable, N-R/a U.fl, 5Kv, 300Mm; Connector To Connector Multicomp Pro - 24AC5034 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, N-R/a U.fl, 5Kv, 300Mm; Connector To Connector Multicomp Pro
24AC5034
Rf Coax Cable, N-R/a U.fl, 5Kv, 300Mm; Connector To Connector Multicomp Pro 24AC5034
RF COAX CABLE, N-R/A U.FL, 5KV, 300MM; Connector to Connector:N-Type Bulkhead Plug to U.FL Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Colour:Black; Product RoHS Compliant: Yes

RF COAX CABLE, N-R/A U.FL, 5KV, 300MM; Connector to Connector:N-Type Bulkhead Plug to U.FL Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Colour:Black; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24AC5034
Product Name Rf Coax Cable, N-R/a U.fl, 5Kv, 300Mm; Connector To Connector Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 1248849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details