multicomp PRO Rf Coax Cable, N-R/a U.fl, 5Kv, 200Mm; Connector To Connector Multicomp Pro MC001782

Description
RF COAX CABLE, N-R/A U.FL, 5KV, 200MM; Connector to Connector:N-Type Bulkhead Plug to U.FL Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product RoHS Compliant: Yes
Datasheet
Description
RF COAX CABLE, N-R/A U.FL, 5KV, 200MM; Connector to Connector:N-Type Bulkhead Plug to U.FL Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax Cable, N-R/a U.fl, 5Kv, 200Mm; Connector To Connector Multicomp Pro - 24AC5033 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, N-R/a U.fl, 5Kv, 200Mm; Connector To Connector Multicomp Pro
24AC5033
Rf Coax Cable, N-R/a U.fl, 5Kv, 200Mm; Connector To Connector Multicomp Pro 24AC5033
RF COAX CABLE, N-R/A U.FL, 5KV, 200MM; Connector to Connector:N-Type Bulkhead Plug to U.FL Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product RoHS Compliant: Yes

RF COAX CABLE, N-R/A U.FL, 5KV, 200MM; Connector to Connector:N-Type Bulkhead Plug to U.FL Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24AC5033
Product Name Rf Coax Cable, N-R/a U.fl, 5Kv, 200Mm; Connector To Connector Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1408024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details