multicomp PRO Heat Shrink Tubing, 20Mm, Black, Pk Of 5 6/152.4Mm L Pcs; Shrink Ratio Multicomp Pro MC001765

Description
HEAT SHRINK TUBING, 20MM, BLACK, PK OF 5 6"/152.4MM L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.496"; I.D. Supplied - Metric:38mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 20MM, BLACK, PK OF 5 6"/152.4MM L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.496"; I.D. Supplied - Metric:38mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 20Mm, Black, Pk Of 5 6/152.4Mm L Pcs; Shrink Ratio Multicomp Pro - 18AC1032 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 20Mm, Black, Pk Of 5 6/152.4Mm L Pcs; Shrink Ratio Multicomp Pro
18AC1032
Heat Shrink Tubing, 20Mm, Black, Pk Of 5 6/152.4Mm L Pcs; Shrink Ratio Multicomp Pro 18AC1032
HEAT SHRINK TUBING, 20MM, BLACK, PK OF 5 6"/152.4MM L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.496"; I.D. Supplied - Metric:38mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 20MM, BLACK, PK OF 5 6"/152.4MM L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.496"; I.D. Supplied - Metric:38mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC1032
Product Name Heat Shrink Tubing, 20Mm, Black, Pk Of 5 6/152.4Mm L Pcs; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/16-01-QB6IN-24 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
Heat Shrink Tubing 1/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details