multicomp PRO Heat-Shrink Tubing, 2 Multicomp Pro MC001741

Description
HEAT-SHRINK TUBING, 2:1, TRANSPARENT, PK OF 25 4FT/1.2M L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.256"; I.D. Supplied - Metric:6.5mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, TRANSPARENT, PK OF 25 4FT/1.2M L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.256"; I.D. Supplied - Metric:6.5mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Heat-shrink tubing, part number 18AC1015, features a shrink ratio of 2:1 and is made from polyethylene. It provides insulation protection for wires, cables, and wire terminals, with a working temperature range of -55°C to +125°C. The tubing is available in black and transparent colors, with the black variant being flame-retardant (VW-1). The shrink temperature starts at 70°C and fully shrinks at 110°C. It has a longitudinal shrinkage of 5% and is rated for 600V. The product is designed for use with a heat gun for application. It is supplied in lengths of 4 feet (1.2 meters) or 6 inches (152.4 mm), depending on the specific part number. This tubing is suitable for various applications, including insulation protection for wires and corrosion prevention for metal pipes.

Datasheet Summary
Powered by GS/AI

Heat-shrink tubing, part number 18AC1015, features a shrink ratio of 2:1 and is made from polyethylene. It provides insulation protection for wires, cables, and wire terminals, with a working temperature range of -55°C to +125°C. The tubing is available in black and transparent colors, with the black variant being flame-retardant (VW-1). The shrink temperature starts at 70°C and fully shrinks at 110°C. It has a longitudinal shrinkage of 5% and is rated for 600V. The product is designed for use with a heat gun for application. It is supplied in lengths of 4 feet (1.2 meters) or 6 inches (152.4 mm), depending on the specific part number. This tubing is suitable for various applications, including insulation protection for wires and corrosion prevention for metal pipes.

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Multicomp Pro - 18AC1015 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Multicomp Pro
18AC1015
Heat-Shrink Tubing, 2 Multicomp Pro 18AC1015
HEAT-SHRINK TUBING, 2:1, TRANSPARENT, PK OF 25 4FT/1.2M L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.256"; I.D. Supplied - Metric:6.5mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, TRANSPARENT, PK OF 25 4FT/1.2M L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.256"; I.D. Supplied - Metric:6.5mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC1015
Product Name Heat-Shrink Tubing, 2 Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cross-Linked PVC Heat Shrink - HS-205 PVC - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details