multicomp PRO Heat-Shrink Tubing, 2 Multicomp Pro MC001737

Description
HEAT-SHRINK TUBING, 2:1, BLACK, PK OF 25 4 /1.2M L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.138"; I.D. Supplied - Metric:3.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, BLACK, PK OF 25 4 /1.2M L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.138"; I.D. Supplied - Metric:3.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Heat-Shrink Tubing, part number 18AC1013, is a dual wall tubing made of polyethylene with a hot melt adhesive lining. It features a shrink ratio of 2:1, allowing it to shrink to half its original diameter when heated. The tubing is designed to provide insulation protection for various applications, including wire insulation, welding points, and corrosion protection for metal pipes. It operates effectively within a temperature range of -45°C to +125°C, with the shrinkage process starting at 70°C and completing at 125°C. The tubing is black in color and is flammability rated at VW-1. It is suitable for use with a heat gun for application. The product is available in various lengths and quantities, making it versatile for different project needs.

Datasheet Summary
Powered by GS/AI

The Heat-Shrink Tubing, part number 18AC1013, is a dual wall tubing made of polyethylene with a hot melt adhesive lining. It features a shrink ratio of 2:1, allowing it to shrink to half its original diameter when heated. The tubing is designed to provide insulation protection for various applications, including wire insulation, welding points, and corrosion protection for metal pipes. It operates effectively within a temperature range of -45°C to +125°C, with the shrinkage process starting at 70°C and completing at 125°C. The tubing is black in color and is flammability rated at VW-1. It is suitable for use with a heat gun for application. The product is available in various lengths and quantities, making it versatile for different project needs.

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Multicomp Pro - 18AC1013 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Multicomp Pro
18AC1013
Heat-Shrink Tubing, 2 Multicomp Pro 18AC1013
HEAT-SHRINK TUBING, 2:1, BLACK, PK OF 25 4 /1.2M L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.138"; I.D. Supplied - Metric:3.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, BLACK, PK OF 25 4 /1.2M L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.138"; I.D. Supplied - Metric:3.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC1013
Product Name Heat-Shrink Tubing, 2 Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-06-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details