multicomp PRO Heat-Shrink Tubing, 2 Multicomp Pro MC001732

Description
HEAT-SHRINK TUBING, 2:1, BLACK, PK OF 25 4FT/1.2M L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.098"; I.D. Supplied - Metric:2.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HEAT-SHRINK TUBING, 2:1, BLACK, PK OF 25 4FT/1.2M L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.098"; I.D. Supplied - Metric:2.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Multicomp Pro - 18AC1010 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Multicomp Pro
18AC1010
Heat-Shrink Tubing, 2 Multicomp Pro 18AC1010
HEAT-SHRINK TUBING, 2:1, BLACK, PK OF 25 4FT/1.2M L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.098"; I.D. Supplied - Metric:2.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:-RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, BLACK, PK OF 25 4FT/1.2M L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.098"; I.D. Supplied - Metric:2.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC1010
Product Name Heat-Shrink Tubing, 2 Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Tubing - QKY034C-ND - DigiKey
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Spiral Wrap Tubings For Harnessing, PTFE (Natural) - TSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material PTFE
Operating Temperature -268 to 260 C (-450 to 500 F)
View Details
Heat Shrink Tubing 1/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details