multicomp PRO Heat-Shrink Tubing, 2 Multicomp Pro MC001719

Description
HEAT-SHRINK TUBING, 2:1, BLACK, PK OF 14 6"/152.4MM L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.531"; I.D. Supplied - Metric:13.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes
Datasheet
Description
HEAT-SHRINK TUBING, 2:1, BLACK, PK OF 14 6"/152.4MM L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.531"; I.D. Supplied - Metric:13.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Multicomp Pro - 18AC1001 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Multicomp Pro
18AC1001
Heat-Shrink Tubing, 2 Multicomp Pro 18AC1001
HEAT-SHRINK TUBING, 2:1, BLACK, PK OF 14 6"/152.4MM L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.531"; I.D. Supplied - Metric:13.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, BLACK, PK OF 14 6"/152.4MM L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.531"; I.D. Supplied - Metric:13.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC1001
Product Name Heat-Shrink Tubing, 2 Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1639-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cushioning Roller Covering System -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic; Nitrile butadiene foam rubber
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details