multicomp PRO Heat-Shrink Tubing, 2 Multicomp Pro MC001717

Description
HEAT-SHRINK TUBING, 2:1, BLACK, PK OF 5 4FT/1.2M L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.024"; I.D. Supplied - Metric:26mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, BLACK, PK OF 5 4FT/1.2M L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.024"; I.D. Supplied - Metric:26mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Multicomp Pro - 18AC1000 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Multicomp Pro
18AC1000
Heat-Shrink Tubing, 2 Multicomp Pro 18AC1000
HEAT-SHRINK TUBING, 2:1, BLACK, PK OF 5 4FT/1.2M L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.024"; I.D. Supplied - Metric:26mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, BLACK, PK OF 5 4FT/1.2M L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.024"; I.D. Supplied - Metric:26mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC1000
Product Name Heat-Shrink Tubing, 2 Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-1-01-SS30M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details