multicomp PRO Heat-Shrink Tubing, Adhesive Lined 3 Multicomp Pro MC001710

Description
HEAT-SHRINK TUBING, ADHESIVE LINED 3:1, BLACK, PK OF 12 6"/152.4MM PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Product Range:- RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, ADHESIVE LINED 3:1, BLACK, PK OF 12 6"/152.4MM PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, Adhesive Lined 3 Multicomp Pro - 18AC0997 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, Adhesive Lined 3 Multicomp Pro
18AC0997
Heat-Shrink Tubing, Adhesive Lined 3 Multicomp Pro 18AC0997
HEAT-SHRINK TUBING, ADHESIVE LINED 3:1, BLACK, PK OF 12 6"/152.4MM PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Product Range:- RoHS Compliant: Yes

HEAT-SHRINK TUBING, ADHESIVE LINED 3:1, BLACK, PK OF 12 6"/152.4MM PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC0997
Product Name Heat-Shrink Tubing, Adhesive Lined 3 Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Medical Grade Acrylated Olefin Tubing - HS-714 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -20 to 121 C (-4 to 250 F)
View Details
shrink tube - 065027-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Sleeves - 1811994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0984 to 0.1969 inch (2.5 to 5 mm)
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details