multicomp PRO Heat-Shrink Tubing, Adhesive Lined 3 Multicomp Pro MC001707

Description
HEAT-SHRINK TUBING, ADHESIVE LINED 3:1, BLACK, PK OF 28 6"/152.4MM PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.13"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT-SHRINK TUBING, ADHESIVE LINED 3:1, BLACK, PK OF 28 6"/152.4MM PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.13"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, Adhesive Lined 3 Multicomp Pro - 18AC0994 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, Adhesive Lined 3 Multicomp Pro
18AC0994
Heat-Shrink Tubing, Adhesive Lined 3 Multicomp Pro 18AC0994
HEAT-SHRINK TUBING, ADHESIVE LINED 3:1, BLACK, PK OF 28 6"/152.4MM PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.13"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Product Range:- RoHS Compliant: Yes

HEAT-SHRINK TUBING, ADHESIVE LINED 3:1, BLACK, PK OF 28 6"/152.4MM PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.13"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC0994
Product Name Heat-Shrink Tubing, Adhesive Lined 3 Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/4-07-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details