multicomp PRO Heat-Shrink Tubing, Adhesive Lined, 3 Multicomp Pro MC001695

Description
HEAT-SHRINK TUBING, ADHESIVE LINED, 3:1, BLACK, 2.44M, PK OF 16 6"/152.4MM L PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.37"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6" RoHS Compliant: Yes
Datasheet
Description
HEAT-SHRINK TUBING, ADHESIVE LINED, 3:1, BLACK, 2.44M, PK OF 16 6"/152.4MM L PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.37"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, Adhesive Lined, 3 Multicomp Pro - 18AC0987 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, Adhesive Lined, 3 Multicomp Pro
18AC0987
Heat-Shrink Tubing, Adhesive Lined, 3 Multicomp Pro 18AC0987
HEAT-SHRINK TUBING, ADHESIVE LINED, 3:1, BLACK, 2.44M, PK OF 16 6"/152.4MM L PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.37"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6" RoHS Compliant: Yes

HEAT-SHRINK TUBING, ADHESIVE LINED, 3:1, BLACK, 2.44M, PK OF 16 6"/152.4MM L PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.37"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC0987
Product Name Heat-Shrink Tubing, Adhesive Lined, 3 Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/16-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
Heat Shrink Tubing 1/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details