multicomp PRO Heat-Shrink Tubing, 2 Multicomp Pro MC001679

Description
HEAT-SHRINK TUBING, 2:1, BLACK, 30.5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.217"; I.D. Supplied - Metric:5.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, BLACK, 30.5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.217"; I.D. Supplied - Metric:5.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Heat-Shrink Tubing, 2 Multicomp Pro (part number 31AC5967) is a polyethylene tubing designed for insulation protection of wires, cables, and terminals. It features a shrink ratio of 2:1, allowing it to reduce in size when heated, which provides a snug fit around the components. The tubing is available in black and transparent colors, with the black variant being soft flame retardant. The product operates effectively within a temperature range of -55°C to +125°C and has a longitudinal shrinkage of 5%. The shrinkage process begins at 70°C and completes at 110°C. It is rated for a maximum voltage of 600V. The tubing is suitable for various applications, including insulation for welding points and protection against rust and corrosion for metal pipes. It is recommended to use a heat gun for the shrinking process. This heat-shrink tubing is available in cut pieces of 6 inches (152.4 mm) or 4 feet (1.2 m) lengths, making it versatile for different project requirements.

Datasheet Summary
Powered by GS/AI

Heat-Shrink Tubing, 2 Multicomp Pro (part number 31AC5967) is a polyethylene tubing designed for insulation protection of wires, cables, and terminals. It features a shrink ratio of 2:1, allowing it to reduce in size when heated, which provides a snug fit around the components. The tubing is available in black and transparent colors, with the black variant being soft flame retardant. The product operates effectively within a temperature range of -55°C to +125°C and has a longitudinal shrinkage of 5%. The shrinkage process begins at 70°C and completes at 110°C. It is rated for a maximum voltage of 600V. The tubing is suitable for various applications, including insulation for welding points and protection against rust and corrosion for metal pipes. It is recommended to use a heat gun for the shrinking process. This heat-shrink tubing is available in cut pieces of 6 inches (152.4 mm) or 4 feet (1.2 m) lengths, making it versatile for different project requirements.

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Multicomp Pro - 31AC5967 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Multicomp Pro
31AC5967
Heat-Shrink Tubing, 2 Multicomp Pro 31AC5967
HEAT-SHRINK TUBING, 2:1, BLACK, 30.5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.217"; I.D. Supplied - Metric:5.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, BLACK, 30.5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.217"; I.D. Supplied - Metric:5.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 31AC5967
Product Name Heat-Shrink Tubing, 2 Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-05-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details