multicomp PRO Conn, Usb Type C, Rcpt, 24Pos, Smt; Usb Connector Type Multicomp Pro MC001666

Description
CONN, USB TYPE C, RCPT, 24POS, SMT; USB Connector Type:USB Type C; USB Standard:-; Gender:Receptacle; No. of Positions:24Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes
Description
CONN, USB TYPE C, RCPT, 24POS, SMT; USB Connector Type:USB Type C; USB Standard:-; Gender:Receptacle; No. of Positions:24Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Usb Type C, Rcpt, 24Pos, Smt; Usb Connector Type Multicomp Pro - 17AC7123 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Usb Type C, Rcpt, 24Pos, Smt; Usb Connector Type Multicomp Pro
17AC7123
Conn, Usb Type C, Rcpt, 24Pos, Smt; Usb Connector Type Multicomp Pro 17AC7123
CONN, USB TYPE C, RCPT, 24POS, SMT; USB Connector Type:USB Type C; USB Standard:-; Gender:Receptacle; No. of Positions:24Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

CONN, USB TYPE C, RCPT, 24POS, SMT; USB Connector Type:USB Type C; USB Standard:-; Gender:Receptacle; No. of Positions:24Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17AC7123
Product Name Conn, Usb Type C, Rcpt, 24Pos, Smt; Usb Connector Type Multicomp Pro
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1317G19-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-107-924-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers