multicomp PRO Axial Fan, 92Mm, 12Vdc, 45Cfm, 32Dba; Supply Voltage Vdc Multicomp MC001653

Description
AXIAL FAN, 92MM, 12VDC, 45CFM, 32DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:45CFM; Noise Rating:32dBA; Power Rating:-; Rated Speed:2700rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 92MM, 12VDC, 45CFM, 32DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:45CFM; Noise Rating:32dBA; Power Rating:-; Rated Speed:2700rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 12Vdc, 45Cfm, 32Dba; Supply Voltage Vdc Multicomp - 14AC8544 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 12Vdc, 45Cfm, 32Dba; Supply Voltage Vdc Multicomp
14AC8544
Axial Fan, 92Mm, 12Vdc, 45Cfm, 32Dba; Supply Voltage Vdc Multicomp 14AC8544
AXIAL FAN, 92MM, 12VDC, 45CFM, 32DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:45CFM; Noise Rating:32dBA; Power Rating:-; Rated Speed:2700rpm RoHS Compliant: Yes

AXIAL FAN, 92MM, 12VDC, 45CFM, 32DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:45CFM; Noise Rating:32dBA; Power Rating:-; Rated Speed:2700rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8544
Product Name Axial Fan, 92Mm, 12Vdc, 45Cfm, 32Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RLG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 24 volts
View Details
Axial Fans - 2557311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 66.39 SCFM (113 m³/hr)
Maximum Sound Level 47 dbA
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 200 to 232 SCFM (339 to 394 m³/hr)
Nominal Voltage 115 volts
View Details