multicomp PRO Axial Fan, 80Mm, 24Vdc, 33Cfm, 28Dba; Supply Voltage Vdc Multicomp MC001651

Description
AXIAL FAN, 80MM, 24VDC, 33CFM, 28DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:33CFM; Noise Rating:28dBA; Power Rating:-; Rated Speed:2600rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 24VDC, 33CFM, 28DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:33CFM; Noise Rating:28dBA; Power Rating:-; Rated Speed:2600rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 24Vdc, 33Cfm, 28Dba; Supply Voltage Vdc Multicomp - 14AC8542 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 24Vdc, 33Cfm, 28Dba; Supply Voltage Vdc Multicomp
14AC8542
Axial Fan, 80Mm, 24Vdc, 33Cfm, 28Dba; Supply Voltage Vdc Multicomp 14AC8542
AXIAL FAN, 80MM, 24VDC, 33CFM, 28DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:33CFM; Noise Rating:28dBA; Power Rating:-; Rated Speed:2600rpm RoHS Compliant: Yes

AXIAL FAN, 80MM, 24VDC, 33CFM, 28DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:33CFM; Noise Rating:28dBA; Power Rating:-; Rated Speed:2600rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8542
Product Name Axial Fan, 80Mm, 24Vdc, 33Cfm, 28Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RHA20000N4G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Ptc Heater Hg 140, Ac/dc 12-30 V, 15W Rohs Compliant Stego - 70M7856 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details