multicomp PRO Axial Fan, 80Mm, 12Vdc, 37Cfm, 30Dba; Supply Voltage Vdc Multicomp MC001647

Description
AXIAL FAN, 80MM, 12VDC, 37CFM, 30DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:37CFM; Noise Rating:30dBA; Power Rating:-; Rated Speed:2900rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 12VDC, 37CFM, 30DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:37CFM; Noise Rating:30dBA; Power Rating:-; Rated Speed:2900rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 12Vdc, 37Cfm, 30Dba; Supply Voltage Vdc Multicomp - 14AC8538 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 12Vdc, 37Cfm, 30Dba; Supply Voltage Vdc Multicomp
14AC8538
Axial Fan, 80Mm, 12Vdc, 37Cfm, 30Dba; Supply Voltage Vdc Multicomp 14AC8538
AXIAL FAN, 80MM, 12VDC, 37CFM, 30DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:37CFM; Noise Rating:30dBA; Power Rating:-; Rated Speed:2900rpm RoHS Compliant: Yes

AXIAL FAN, 80MM, 12VDC, 37CFM, 30DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:37CFM; Noise Rating:30dBA; Power Rating:-; Rated Speed:2900rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8538
Product Name Axial Fan, 80Mm, 12Vdc, 37Cfm, 30Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

40x40x10mm, 5 VDC, 5 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-04010BBMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5 SCFM (8.5 m³/hr)
Maximum Static Pressure 0.0780 in H2O (0.1457 Torr)
View Details
5 suppliers
6038-5 Series 12 V (Voltage) and 14.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038Y12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.44 to ? in H2O (2.69 to ? Torr)
Maximum Sound Level 56.8 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF42500T12LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 18 watts
View Details