multicomp PRO Axial Fan, 80Mm, 12Vdc, 41Cfm, 33Dba; Supply Voltage Vdc Multicomp MC001646

Description
AXIAL FAN, 80MM, 12VDC, 41CFM, 33DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:41CFM; Noise Rating:33dBA; Power Rating:-; Rated Speed:3200rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 12VDC, 41CFM, 33DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:41CFM; Noise Rating:33dBA; Power Rating:-; Rated Speed:3200rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 12Vdc, 41Cfm, 33Dba; Supply Voltage Vdc Multicomp - 14AC8537 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 12Vdc, 41Cfm, 33Dba; Supply Voltage Vdc Multicomp
14AC8537
Axial Fan, 80Mm, 12Vdc, 41Cfm, 33Dba; Supply Voltage Vdc Multicomp 14AC8537
AXIAL FAN, 80MM, 12VDC, 41CFM, 33DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:41CFM; Noise Rating:33dBA; Power Rating:-; Rated Speed:3200rpm RoHS Compliant: Yes

AXIAL FAN, 80MM, 12VDC, 41CFM, 33DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:41CFM; Noise Rating:33dBA; Power Rating:-; Rated Speed:3200rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8537
Product Name Axial Fan, 80Mm, 12Vdc, 41Cfm, 33Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.31 - Reverse flow filter fan - 7F3181204400 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Electrical - Climate Control - Filtered Fans - PF43000T3RLG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 155 SCFM (263 m³/hr)
Nominal Voltage 24 volts
View Details