multicomp PRO Axial Fan, 92Mm, 48Vdc, 70Cfm, 45Dba; Supply Voltage Vdc Multicomp MC001644

Description
AXIAL FAN, 92MM, 48VDC, 70CFM, 45DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:70CFM; Noise Rating:45dBA; Power Rating:5.19W; IP Rating:IP68 RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 92MM, 48VDC, 70CFM, 45DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:70CFM; Noise Rating:45dBA; Power Rating:5.19W; IP Rating:IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 48Vdc, 70Cfm, 45Dba; Supply Voltage Vdc Multicomp - 14AC8535 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 48Vdc, 70Cfm, 45Dba; Supply Voltage Vdc Multicomp
14AC8535
Axial Fan, 92Mm, 48Vdc, 70Cfm, 45Dba; Supply Voltage Vdc Multicomp 14AC8535
AXIAL FAN, 92MM, 48VDC, 70CFM, 45DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:70CFM; Noise Rating:45dBA; Power Rating:5.19W; IP Rating:IP68 RoHS Compliant: Yes

AXIAL FAN, 92MM, 48VDC, 70CFM, 45DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:70CFM; Noise Rating:45dBA; Power Rating:5.19W; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8535
Product Name Axial Fan, 92Mm, 48Vdc, 70Cfm, 45Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 70 SCFM (119 m³/hr)
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data