multicomp PRO Axial Fan, 92Mm, 48Vdc, 75Cfm, 47Dba; Supply Voltage Vdc Multicomp MC001643

Description
AXIAL FAN, 92MM, 48VDC, 75CFM, 47DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:75CFM; Noise Rating:47dBA; Power Rating:6W; Rated Speed:4500rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 92MM, 48VDC, 75CFM, 47DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:75CFM; Noise Rating:47dBA; Power Rating:6W; Rated Speed:4500rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 48Vdc, 75Cfm, 47Dba; Supply Voltage Vdc Multicomp - 14AC8534 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 48Vdc, 75Cfm, 47Dba; Supply Voltage Vdc Multicomp
14AC8534
Axial Fan, 92Mm, 48Vdc, 75Cfm, 47Dba; Supply Voltage Vdc Multicomp 14AC8534
AXIAL FAN, 92MM, 48VDC, 75CFM, 47DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:75CFM; Noise Rating:47dBA; Power Rating:6W; Rated Speed:4500rpm RoHS Compliant: Yes

AXIAL FAN, 92MM, 48VDC, 75CFM, 47DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:75CFM; Noise Rating:47dBA; Power Rating:6W; Rated Speed:4500rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8534
Product Name Axial Fan, 92Mm, 48Vdc, 75Cfm, 47Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 75 SCFM (127 m³/hr)
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.47 SCFM (14.4 m³/hr)
Blower/Fan Type Axial Fan
View Details
Ptc Heater Hg 140, Ac/dc 120-240 V, 30W Stego - 01AH6272 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF67000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 115 volts
View Details