multicomp PRO Axial Fan, 92Mm, 24Vdc, 39.5Cfm, 28Dba; Supply Voltage Vdc Multicomp MC001642

Description
AXIAL FAN, 92MM, 24VDC, 39.5CFM, 28DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:39.5CFM; Noise Rating:28dBA; Power Rating:-; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 92MM, 24VDC, 39.5CFM, 28DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:39.5CFM; Noise Rating:28dBA; Power Rating:-; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 24Vdc, 39.5Cfm, 28Dba; Supply Voltage Vdc Multicomp - 14AC8533 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 24Vdc, 39.5Cfm, 28Dba; Supply Voltage Vdc Multicomp
14AC8533
Axial Fan, 92Mm, 24Vdc, 39.5Cfm, 28Dba; Supply Voltage Vdc Multicomp 14AC8533
AXIAL FAN, 92MM, 24VDC, 39.5CFM, 28DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:39.5CFM; Noise Rating:28dBA; Power Rating:-; Current Rating:- RoHS Compliant: Yes

AXIAL FAN, 92MM, 24VDC, 39.5CFM, 28DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:39.5CFM; Noise Rating:28dBA; Power Rating:-; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14AC8533
Product Name Axial Fan, 92Mm, 24Vdc, 39.5Cfm, 28Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.31 - Reverse flow filter fan - 7F3181205700 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 110 to 140 watts
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF11000T12LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 11 watts
View Details